Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
6,800
in stock
|
Buy Now | |
element14
from US$0.57
|
6,800
in stock
|
Buy Now | |
Farnell
from US$0.62
|
6,800
in stock
|
Buy Now | |
TE Store
from US$0.88
|
5,842
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sealant | No |
---|---|
Sleeve Material | Copper |
Sleeve Plating Material | Gold Flash over Nickel |
Contact Type | Socket |
Contact Spring Plating Material | Gold |
Contact Spring Plating Thickness | .762µm, 30µin |
Contact Mating Area Plating Thickness | 30µin, 30µm |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 5A |
Socket Type | Discrete |
Contact Transmits (Typical) | Signal (Data)/Power |
Hole Size (Recommended) | 1.32mm, .052in |
Wire Size | .081 – .326mm², 28 – 22AWG |
Mating Pin Diameter Range | .36 – .66mm, .014 – .026in |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Socket Length | 6.6mm, .26in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Loose Piece, Bag |
Packaging Quantity | 2000 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Sleeve Style | Closed Bottom |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Profile | Zero |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Pcb Socket, 1 Pos, 28-22Awg Rohs Compliant: Yes |Amp Te Connectivity 50863-4 | Newark Electronics |
PCB SOCKET, 1 POS, 28-22AWG | element14 |
SOCKET,MIN-SPR AU-AU SER-2 Socket Length: 6.6 mm Socket Length: .26 in PCB Hole Diameter: .052 in PCB Hole Diameter: 1.32 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 4A | 6.6 mm .26" .052" 1.32 mm | Part Number: 50863-4 | Internal Number: 50863-4 | TE Connectivity | TE Store |
SOCKET MINI SERIES-2 | RS |
6.60 mm Socket Length .36-.66 mm Diameter Closed Bottom Socket | Future Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MIN-SPR AU-AU SER-2, Pin Sockets | TE Connectivity 50863-4 | RS Americas |
Where can I find additional details, specifications and documents for a 50863-4?
Additional datasheets, footprints and schematics for 50863-4 are listed on our Part Details page. You can also find images and similar parts to 50863-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50863-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50863-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50863-4 fall under?
The 50863-4 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 50863-4 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50863-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 50863-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50863-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 50863-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50863-4 often in real-time on the comparison pages.
What if I can't find stock of 50863-4?
You can fill out our help required form which you can use to request a quote for 50863-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.