50863

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 50863
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 50863
Details for TE Store
50863
SOCKET,MIN-SPR AU-AU SER-2 Socket Length:.26 in
Buy Directly from TE Store (34895 in Stock)
$0.6100 per unit
Series Information for 50863 - TE Connectivity
  • Status: Active
  • Product Code: 3076
  • Global Product Line: 377
  • GPL Description: Data and Devices

Description

SOCKET,MIN-SPR AU-AU SER-2

Specifications

Sleeve Plating Material:
Gold Flash over Nickel
Sealant:
No
Sleeve Material:
Copper
Contact Transmits (Typical):
Signal (Data)/Power
Contact Type:
Socket
Contact Spring Plating Thickness:
30µin, .762µm
Contact Base Material:
Beryllium Copper
Socket Type:
Discrete
Contact Current Rating (Max):
5A
Contact Mating Area Plating Thickness:
30µm, 30µin
Contact Spring Plating Material:
Gold
Hole Size (Recommended):
1.32mm, .052in
Wire Size:
.081 – .326mm², 28 – 22AWG
PCB Thickness (Recommended):
.79 – 3.18mm, .031 – .125in
Socket Length:
6.6mm, .26in
Mating Pin Diameter Range:
.36 – .66mm, .014 – .026in
Circuit Application:
Power & Signal
Spring Material:
Beryllium Copper
Packaging Quantity:
2000
Packaging Method:
Bag, Loose Piece
Sleeve Style:
Open Bottom
Connector System:
Cable-to-Board
Wire/Cable Type:
Discrete Wire
Profile:
Zero
Connector & Contact Terminates To:
Printed Circuit Board
Product Type:
Contact
Sealable:
No
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Insertion Method:
Hand/Semi-Automatic
Termination Method to Wire & Cable:
Solder
Operating Temperature Range:
-65 – 125°C, -85 – 257°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C

Alternate Descriptions

Newark Electronics
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:2 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Avnet America
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
Avnet Asia
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
TE Store
SOCKET,MIN-SPR AU-AU SER-2 Socket Length:.26 in;Socket Length:6.6 mm;Hole Size (Recommended):1.32 mm;Hole Size (Recommended):.052 in;Sealant:No 0.26" 6.6 mm 1.32 mm .052" | Discrete Socket | TE Connectivity