Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.43
|
199
in stock
|
Buy Now | |
Powell Electronics
from US$4.65
|
600
in stock
|
Buy Now | |
TE Store
from US$6.84
|
479
in stock
|
Buy Now | |
Newark Electronics
from US$5.22
|
199
in stock
|
Buy Now | |
element14
from US$4.64
|
199
in stock
|
Buy Now | |
Avnet America
from US$2.18
|
180
in stock
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Plating Material | Copper, Nickel |
---|---|
Weight per Piece | 1.209g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Wire Size | 14AWG, 2 – 2.15mm², 4234CMA |
Overall Length | .859in, 21.8mm |
Wire Insulation Diameter | .08 – .15in, 2.032 – 3.81mm |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-052 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 288°C, 550°F |
TERMINAL,PIDG PTFE R 14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 AWG Wire Size: 2 – 2.15 mm² Wire Size: 4234 CMA Stud Size: #10 Closed Ring Tongue Terminal 14 AWG 2 – 2.15 mm² 4234 CMA | Ring Terminal | Part Number: 50840-1 | Internal Number: 50840-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #10, 14Awg, White | Newark Electronics |
TERMINAL, RING TONGUE, #10, 14AWG, WHITE | element14 |
PIDG Ring Tongue Terminal 14AWG 21.82mm 8.71mm Nickel Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 50840-1?
Additional datasheets, footprints and schematics for 50840-1 are listed on our Part Details page. You can also find images and similar parts to 50840-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50840-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50840-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50840-1 fall under?
The 50840-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50840-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50840-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 50840-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50840-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 50840-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50840-1 often in real-time on the comparison pages.
What if I can't find stock of 50840-1?
You can fill out our help required form which you can use to request a quote for 50840-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.