Prices starting from US$3.84
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.86 |
No stock
|
Buy Now | |
TE Store | US$6.71 |
1,881
|
Buy Now | |
Newark Electronics | US$5.58 |
1,123
|
Buy Now | |
Powell Electronics | US$5.15 |
568
|
Buy Now | |
Chip One Stop | US$6.14 |
69
|
Buy Now | |
Future Electronics | US$4.20 |
-
|
Buy Now | |
Avnet America | US$4.12 |
-
|
Buy Now | |
RS Americas | US$4.22 |
-
|
Buy Now | |
element14 | US$4.61 |
-
|
Buy Now | |
Boersig | US$3.84 |
-
|
Buy Now | |
Electro Enterprises | US$4.72 |
-
|
Buy Now | |
Distrelec | US$4.31 |
-
|
Buy Now | |
TTI Europe | US$4.11 |
-
|
Buy Now | |
Farnell | US$4.58 |
-
|
Buy Now |
Plating Material | Copper, Nickel |
---|---|
Weight per Piece | 1.207g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Tongue Thickness | .033in, .84mm |
Overall Length | .859in, 21.819mm |
Wire Size | 14AWG, 4234CMA, 2 – 2.15mm² |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter | .08 – .15in, 2.032 – 3.81mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-052 |
Insulated | Yes |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 550°F, 288°C |
TERMINAL,PIDG PTFE R 14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 AWG Wire Size: 2 – 2.15 mm² Wire Size: 4234 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 14 AWG 2 – 2.15 mm² 4234 CMA | Ring Terminal | Part Number: 50840 | Internal Number: 50840 | TE Connectivity | TE Store |
Ring Term, M4, #8, 2.15Mm2, 14Awg | Newark Electronics |
Ring terminal,PIDG,STRATO-THERM,white,M4 | RS |
Closed Ring Tongue Terminal, 14 AWG, #8 / M4 Stud Size, 4.34 mm .171 in Stud Dia | Future Electronics |
PIDG Ring Tongue Terminal 14AWG 21.82mm 8.71mm Nickel Loose Piece | Avnet America |
Ring terminal, PIDG, STRATO-THERM, white, M4 | TE Connectivity 50840 | RS Americas |
RING TERM, M4, #8, 2.15MM2, 14AWG | element14 |
TE Connectivity - AMP TERMINAL,PIDG PTFE R 14 8 | Distrelec |
Where can I find additional details, specifications and documents for a 50840?
Additional datasheets, footprints and schematics for 50840 are listed on our Part Details page. You can also find images and similar parts to 50840 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50840 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50840 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50840 fall under?
The 50840 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50840 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50840 you can contact the distributor directly for product support, shipping queries etc.
Is the 50840 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50840 have stock available?
Authorised distributors including TE Store, Newark Electronics, Powell Electronics, Chip One Stop and RS have stock available or on a lead time for 50840.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50840 often in real-time on the comparison pages.
What if I can't find stock of 50840?
You can fill out our help required form which you can use to request a quote for 50840 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.