Options for Price Comparison
Distributor Statistics for 508393-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 508393-000
Details for 508393-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

508393-000 by TE Connectivity

TXR21AB00-1004BI

Part Information

508393-000 image
Not applicable for solder process capability
Status: Active
Aliases: 508393-000, 1193997-4
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Entry Size:
4
Color:
Olive Drab
Material:
Aluminum
TE Adapter Code:
21
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Cable Diameter Range:
3.2 – 5.1mm, .125 – .2in
Cable Entry Diameter:
.01 – .25in, .2 – 6.4mm
Connector Detail Specification Number:
MS3111, MS3110, MS3126, MS3120, MS3116, MS3128, MS3121
Connector General Specification Number:
MIL-DTL-26482 Series 1/Class E,F,J,P
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Adapter Angle:
00
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Connector Shell Size:
10
Style:
Tinel-Lock Adapter
Termination Device Included:
TR04BI
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-85 – 347°F, -65 – 175°C
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 10 ST Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe