Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.62
|
3,693
in stock
|
Buy Now | |
Avnet America
from US$2.06
|
3,693
in stock
|
Buy Now | |
TE Store
from US$2.95
|
3,335
in stock
|
Buy Now | |
Rapid Electronics
from US$1.93
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$2.01
|
18
in stock
|
Buy Now | |
Boersig
from US$1.82
|
-
|
Buy Now | |
Distrelec
from US$1.88
|
-
|
Buy Now |
Plating Material | Copper, Nickel |
---|---|
Weight per Piece | 1.048g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 4234CMA, 14AWG, 2 – 2.15mm² |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Stud Diameter | 3.68mm, .145in |
Overall Length | 17.856mm, .703in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .08 – .15in, 2.032 – 3.81mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | RING-052 |
Sealable | No |
Operating Temperature Range | 550°F, 288°C |
50839-1 Rohs Compliant: Yes |Amp Te Connectivity 50839-1 | Newark Electronics |
Ring Tongue Terminal 14AWG Nickel Loose Piece | Avnet America |
PIDG PTFE STRATO RING 14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 AWG Wire Size: 2 – 2.15 mm² Wire Size: 4234 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 14 AWG 2 – 2.15 mm² 4234 CMA | Ring Terminal | Part Number: 50839-1 | Internal Number: 50839-1 | TE Connectivity | TE Store |
Terminals TEF PIDG STRATO RING 14 6 | Rapid Electronics |
TE Connectivity - AMP STRATO-THERM Ring Terminal 2.15mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 50839-1?
Additional datasheets, footprints and schematics for 50839-1 are listed on our Part Details page. You can also find images and similar parts to 50839-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50839-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50839-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50839-1 fall under?
The 50839-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50839-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50839-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 50839-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50839-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 50839-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50839-1 often in real-time on the comparison pages.
What if I can't find stock of 50839-1?
You can fill out our help required form which you can use to request a quote for 50839-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.