Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.29
|
737
in stock
|
Buy Now | |
TE Store
from US$5.97
|
1,853
in stock
|
Buy Now | |
Powell Electronics
from US$6.03
|
653
in stock
|
Buy Now | |
Newark Electronics
from US$3.87
|
-
|
Buy Now | |
Avnet America
from US$3.67
|
-
|
Buy Now | |
RS Americas
from US$4.29
|
-
|
Buy Now | |
element14
from US$5.27
|
-
|
Buy Now | |
Boersig
from US$3.30
|
-
|
Buy Now | |
Electro Enterprises
from US$4.37
|
-
|
Buy Now | |
TTI Europe
from US$4.20
|
-
|
Buy Now | |
Farnell
from US$5.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1g |
---|---|
Plating Material | Nickel, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | .197in, 5mm |
Overall Length | .855in, 21.717mm |
Wire Insulation Diameter (Max) | .135in, 3.429mm |
Wire Size | 18 – 16AWG, .8 – 1.4mm², 1600 – 2800CMA |
Wire Insulation Diameter | 1.397 – 3.429mm, .055 – .135in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 5000 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | RING-052 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Sealable | No |
Operating Temperature Range | 288°C, 550°F |
TERMINAL,PIDG PTFE R 18-16 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 16 AWG Wire Size: .8 – 1.4 mm² Wire Size: 1600 – 2800 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 16 AWG .8 – 1.4 mm² 1600 – 2800 CMA | Ring Terminal | Part Number: 50836-1 | Internal Number: 50836-1 | TE Connectivity | TE Store |
Ring terminal, PIDG, STRATO-THERM,orange | RS |
Terminal, Ring Tongue, #10, Crimp Orange | Newark Electronics |
Ring Tongue Terminal 16-18AWG 21.44mm 7.92mm Nickel Loose Piece | Avnet America |
Ring terminal, PIDG, STRATO-THERM, orange | TE Connectivity 50836-1 | RS Americas |
TERMINAL, RING TONGUE, #10, CRIMP ORANGE | element14 |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.4mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | Orange |
Connector Type | Ring Tongue |
Where can I find additional details, specifications and documents for a 50836-1?
Additional datasheets, footprints and schematics for 50836-1 are listed on our Part Details page. You can also find images and similar parts to 50836-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50836-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50836-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50836-1 fall under?
The 50836-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50836-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50836-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 50836-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50836-1 have stock available?
Authorised distributors including TE Store, RS, Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 50836-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50836-1 often in real-time on the comparison pages.
What if I can't find stock of 50836-1?
You can fill out our help required form which you can use to request a quote for 50836-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.