Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.75
|
No stock
|
Buy Now | |
TE Store
from US$5.42
|
996
in stock
|
Buy Now | |
Heilind Electronics
from US$4.50
|
964
in stock
|
Buy Now | |
Newark Electronics
from US$4.31
|
620
in stock
|
Buy Now | |
element14
from US$3.74
|
522
in stock
|
Buy Now | |
Farnell
from US$3.40
|
522
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.50
|
193
in stock
|
Buy Now | |
Future Electronics
from US$3.49
|
-
|
Buy Now | |
Avnet America
from US$3.01
|
-
|
Buy Now | |
RS Americas
from US$3.96
|
-
|
Buy Now | |
Boersig
from US$3.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Nickel |
---|---|
Weight per Piece | 10g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .055 – .135in, 1.397 – 3.429mm |
Wire Insulation Diameter (Max) | .135in, 3.429mm |
Wire Size | 18 – 16AWG, 1600 – 2800CMA, .8 – 1.4mm² |
Overall Length | 21.7mm, .855in |
Tongue Thickness | .84mm, .033in |
Stud Diameter | .171in, 4.34mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Shape Description | RING-052 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 288°C, 550°F |
TERMINAL,PIDG PTFE R 18-16 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 16 AWG Wire Size: .8 – 1.4 mm² Wire Size: 1600 – 2800 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 18 – 16 AWG .8 – 1.4 mm² 1600 – 2800 CMA | Ring Terminal | Part Number: 50836 | Internal Number: 50836 | TE Connectivity | TE Store |
TERMINAL,PIDG TFL R 18-16 8 | Heilind Electronics |
Terminal, Ring Tongue, #8, 16Awg, Org | Newark Electronics |
TERMINAL, RING TONGUE, #8, 16AWG, ORG | element14 |
Ring terminal,PIDG, STRATO-THERM, orange | RS |
PIDG 18-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-18AWG 21.44mm 7.92mm Nickel Loose Piece | Avnet America |
Ring Terminal, Spade Tongue Terminal, 18-16 AWG, #10, PIDG Series | TE Connectivity 50836 | RS Americas |
Where can I find additional details, specifications and documents for a 50836?
Additional datasheets, footprints and schematics for 50836 are listed on our Part Details page. You can also find images and similar parts to 50836 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50836 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50836 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50836 fall under?
The 50836 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50836 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50836 you can contact the distributor directly for product support, shipping queries etc.
Is the 50836 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50836 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 50836.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50836 often in real-time on the comparison pages.
What if I can't find stock of 50836?
You can fill out our help required form which you can use to request a quote for 50836 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.