Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.48
Plating Material | Nickel, Copper |
---|---|
Weight per Piece | 1g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter | 1.397 – 3.429mm, .055 – .135in |
Wire Size | .8 – 1.4mm², 1600 – 2800CMA, 18 – 16AWG |
Stud Diameter | .119in, 3.02mm |
Wire Insulation Diameter (Max) | 3.429mm, .135in |
Tongue Thickness | .84mm, .033in |
Overall Length | .672in, 17.069mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M2.5, #4 |
Insulated | Yes |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Shape Description | RING-052 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 550°F, 288°C |
TERMINAL,PIDG PTFE R 18-16 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 16 AWG Wire Size: .8 – 1.4 mm² Wire Size: 1600 – 2800 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 18 – 16 AWG .8 – 1.4 mm² 1600 – 2800 CMA | Ring Terminal | Part Number: 50834 | Internal Number: 50834 | TE Connectivity | TE Store |
Terminal,pidg Tfl R 18-16 4 Rohs Compliant: Yes |Amp Te Connectivity 50834 | Newark Electronics |
PIDG Ring Tongue Terminal 16-18AWG 17.07mm 5.54mm Nickel Tape | Avnet America |
Where can I find additional details, specifications and documents for a 50834?
Additional datasheets, footprints and schematics for 50834 are listed on our Part Details page. You can also find images and similar parts to 50834 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50834 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50834 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50834 fall under?
The 50834 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50834 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50834 you can contact the distributor directly for product support, shipping queries etc.
Is the 50834 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50834 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 50834.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50834 often in real-time on the comparison pages.
What if I can't find stock of 50834?
You can fill out our help required form which you can use to request a quote for 50834 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.