Status: | Unknown |
---|---|
Series: | Mini-Latch 50802 Series |
RoHS: | Unknown |
Prices starting from US$0.0114
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
49,100
in stock
|
Buy Now | |
TTI Europe
from US$0.0291
|
300,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0114
|
33,333
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
12,717
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
6,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
1,400
in stock
|
Buy Now | |
Avnet Abacus
-
|
140,000
in stock
|
Buy Now | |
Rutronik
from US$0.0312
|
-
|
Buy Now | |
Newark Electronics
from US$0.0360
|
-
|
Buy Now | |
Avnet America
from US$0.0498
|
-
|
Buy Now | |
RS Americas
from US$0.0330
|
-
|
Buy Now | |
Farnell
from US$0.0318
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | Mini-Latch 50802 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex 51191 Series Housing Connectors |
Wire Size AWG Min | 28AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 0.64mm |
Cable Diameter Min | 0.33mm |
Contact Size | 22 |
Contact Termination | Crimp |
Wire Area Size Max | 0.33mm² |
Wire Area Size Min | 0.08mm² |
2.5 W/B CRIMP REC TERMINAL | TTI Europe |
Crimp terminal,female,tin platd,22-28awg | RS |
Molex Crimp Terminal, Socket, Tin, 3A, 28 ... 22AWG | Distrelec |
CUT STRIP - 2.5 W/B CRIMP REC TERM | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet Abacus |
CRIMP TERMINAL FEMALE AWG 22-28 | Rutronik |
2.5 W/B Crimp Rec Term Rohs Compliant: Yes |Molex 50802-9001 | Newark Electronics |
Crimp terminal, female, tin platd,22-28awg | Molex Incorporated 50802-9001 | RS Americas |
CONTACT, SOCKET, 22AWG, CRIMP | Farnell |
2.50mmPitch Crimp Terminal, Female, Brass, Reel | Power and Signal Group |
Where can I find additional details, specifications and documents for a 50802-9001?
Additional datasheets, footprints and schematics for 50802-9001 are listed on our Part Details page. You can also find images and similar parts to 50802-9001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50802-9001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50802-9001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50802-9001 fall under?
The 50802-9001 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 50802-9001 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50802-9001 you can contact the distributor directly for product support, shipping queries etc.
Is the 50802-9001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50802-9001 have stock available?
Authorised distributors including TTI Europe, RS, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 50802-9001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50802-9001 often in real-time on the comparison pages.
What if I can't find stock of 50802-9001?
You can fill out our help required form which you can use to request a quote for 50802-9001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.