Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0499
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
28,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
28,357
in stock
|
Buy Now | |
element14
from US$0.16
|
28,260
in stock
|
Buy Now | |
Chip One Stop
from US$0.0499
|
16,899
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
2,318
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
2,318
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
100
in stock
|
Buy Now | |
Heilind Electronics
-
|
43,468
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
8,693
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2019) |
---|
Contact, Socket, Crimp, 22Awg | Newark Electronics |
CONTACT, SOCKET, CRIMP, 22AWG | element14 |
Molex 508028100 | Rapid Electronics |
Molex 2.50mm Pitch Mini-Latch Crimp Terminal Female Phosphor Bronze | Distrelec |
Contact | Transfer Multisort Elektronik |
2.5 W/B CRIMP REC TERM | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
PCB Connector Contact, 2.5 W/B CRIMP REC TERM 50802 Series | Molex Incorporated 50802-8100 | RS Americas |
2.50mmPitch Crimp Terminal, Phosphor Bronze, Bag | Power and Signal Group |
Where can I find additional details, specifications and documents for a 50802-8100?
Additional datasheets, footprints and schematics for 50802-8100 are listed on our Part Details page. You can also find images and similar parts to 50802-8100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50802-8100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50802-8100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50802-8100 fall under?
The 50802-8100 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 50802-8100 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50802-8100 you can contact the distributor directly for product support, shipping queries etc.
Is the 50802-8100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50802-8100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Rapid Electronics have stock available or on a lead time for 50802-8100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50802-8100 often in real-time on the comparison pages.
What if I can't find stock of 50802-8100?
You can fill out our help required form which you can use to request a quote for 50802-8100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.