Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | DIP Socket |
---|---|
Series | 500 |
No. of Contacts | 8 |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Contact Termination | Through Hole Vertical |
Contact Material | Beryllium Copper |
Contact Plating | Tin |
IC&Component Sockets GOLD CNT TIN SLV 8P | Rapid Electronics |
AMP2-1571550-2 | Avnet America |
Ic & Component Sockets Gold Cnt Tin Slv 8P |Buchanan Te Connectivity 508-AG11D-LF | Newark Electronics |
Where can I find additional details, specifications and documents for a 508-AG11D-LF?
Additional datasheets, footprints and schematics for 508-AG11D-LF are listed on our Part Details page. You can also find images and similar parts to 508-AG11D-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 508-AG11D-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 508-AG11D-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 508-AG11D-LF fall under?
The 508-AG11D-LF is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 508-AG11D-LF when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 508-AG11D-LF you can contact the distributor directly for product support, shipping queries etc.
Is the 508-AG11D-LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 508-AG11D-LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America and Newark Electronics have stock available or on a lead time for 508-AG11D-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 508-AG11D-LF often in real-time on the comparison pages.
What if I can't find stock of 508-AG11D-LF?
You can fill out our help required form which you can use to request a quote for 508-AG11D-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.