Status: | Unknown |
---|---|
Series: | Cartridge Holders For 507 Series |
RoHS: | Unknown |
Prices starting from US$11.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.45
|
160
in stock
|
Buy Now | |
Sager
from US$11.25
|
480
in stock
|
Buy Now | |
RS Americas
from US$14.09
|
471
in stock
|
Buy Now | |
Rapid Electronics
from US$21.75
|
368
in stock
|
Buy Now | |
Chip One Stop
from US$12.70
|
368
in stock
|
Buy Now | |
Newark Electronics
from US$14.46
|
160
in stock
|
Buy Now | |
element14
from US$14.60
|
160
in stock
|
Buy Now | |
TTI Europe
from US$14.11
|
62
in stock
|
Buy Now |
For Use With | Dialight Neon Panel Mount Indicators |
---|---|
Lamp Socket Size | 9.525mm |
Accessory Type | Lamp Holder |
Product Range | Cartridge Holders For 507 Series |
Body Material | Anodized Aluminum |
Shell Material | Aluminium |
Lamp Holders & Accessories Holder W/ collar Turret Terminals | Sager |
Lamp Holder, Turret Terminal, L 1.31 Inch, 508 Series | Dialight 508-8738-504 | RS Americas |
Lamp Holders&Accessories Holder W/ collar Turret | Rapid Electronics |
Lamp Socket, 9.525Mm | Newark Electronics |
LAMP SOCKET, 9.525mm | element14 |
DATALAMP HOLDER | TTI Europe |
Where can I find additional details, specifications and documents for a 508-8738-504?
Additional datasheets, footprints and schematics for 508-8738-504 are listed on our Part Details page. You can also find images and similar parts to 508-8738-504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 508-8738-504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 508-8738-504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 508-8738-504 fall under?
The 508-8738-504 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to 508-8738-504 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 508-8738-504 you can contact the distributor directly for product support, shipping queries etc.
Is the 508-8738-504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 508-8738-504 have stock available?
Authorised distributors including Sager, RS Americas, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 508-8738-504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 508-8738-504 often in real-time on the comparison pages.
What if I can't find stock of 508-8738-504?
You can fill out our help required form which you can use to request a quote for 508-8738-504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.