Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.28
|
No stock
|
Buy Now | |
Rapid Electronics
from US$21.51
|
160
in stock
|
Buy Now | |
Chip One Stop
from US$15.30
|
160
in stock
|
Buy Now | |
RS Americas
from US$16.46
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$14.86
|
61
in stock
|
Buy Now | |
element14
from US$13.76
|
61
in stock
|
Buy Now | |
Farnell
from US$15.83
|
11
in stock
|
Buy Now | |
Future Electronics
from US$13.18
|
-
|
Buy Now | |
TTI Europe
from US$13.52
|
-
|
Buy Now | |
Sager
from US$13.21
|
-
|
Buy Now |
For Use With | Dialight Neon Panel Mount Indicators |
---|---|
Lamp Socket Size | 9.525mm |
Accessory Type | Datalamp Holder |
Product Range | - |
Shell Material | Aluminium |
Lamp Holders&Accessories DATALAMP HOLDER | Rapid Electronics |
HOLDERS, CARTRIDGE FOR 508 SERIES DATALAMPS FOR LED/INCANDESCENT LAMPS | Dialight 508-7545-504 | RS Americas |
Indicator Lamp | Newark Electronics |
HOLDERS, CARTRIDGE FOR 508 SERIES DATALA | RS |
HOLDER W/COLLAR SOLDER CUPS | Future Electronics |
DATALAMP HOLDER | TTI Europe |
Lamp Holders & Accessories DATALAMP HOLDER | Sager |
Where can I find additional details, specifications and documents for a 508-7545-504?
Additional datasheets, footprints and schematics for 508-7545-504 are listed on our Part Details page. You can also find images and similar parts to 508-7545-504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 508-7545-504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 508-7545-504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 508-7545-504 fall under?
The 508-7545-504 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to 508-7545-504 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 508-7545-504 you can contact the distributor directly for product support, shipping queries etc.
Is the 508-7545-504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 508-7545-504 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 508-7545-504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 508-7545-504 often in real-time on the comparison pages.
What if I can't find stock of 508-7545-504?
You can fill out our help required form which you can use to request a quote for 508-7545-504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.