Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.04
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Aluminium |
Knob / Dial Style | Round |
Knob Diameter | 24mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
Dial Marking | N |
External Length / Height | 15mm |
Height | 15mm |
Knob / Dial - Diameter Metric | 24mm |
Knob / Dial Height - Metric | 15mm |
Material | Aluminium |
Mentor Rotary Knob 24mm Aluminium Aluminium Without Indication Line | Distrelec |
Mentor 508.61 Aluminium Turning Knob Setscrew 24mm Silver Without Indicator | Rapid Electronics |
KNOB, ALUMINIUM, SETSCREW | element14 |
Knob, Aluminium, Setscrew | Newark Electronics |
Where can I find additional details, specifications and documents for a 508.61?
Additional datasheets, footprints and schematics for 508.61 are listed on our Part Details page. You can also find images and similar parts to 508.61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 508.61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 508.61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 508.61 fall under?
The 508.61 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 508.61 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 508.61 you can contact the distributor directly for product support, shipping queries etc.
Is the 508.61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 508.61 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 508.61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 508.61 often in real-time on the comparison pages.
What if I can't find stock of 508.61?
You can fill out our help required form which you can use to request a quote for 508.61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.