508 Part Information

Details for 508 by CML Innovative Technologies

Lighting Products>Lamps & Tubes>Incandescent Lamps

Part Downloads

Part Specifications

Supply Voltage 24V
Lamp Base Type Wedge
Bulb Size T-1 1/2
MSCP 0.5
Average Bulb Life 1000h
Product Range -
SVHC No SVHC (15-Jan-2018)
Current Rating 0.05A
External Length / Height 18mm
LED / Lamp Size T-1 1/2
Operating life Time 1000h
Power Rating 1.2W
Total Light Output 6.3lm
Voltage Rating 24V
Voltage Rating VAC 24V
RoHS Compliant

Alternative Part Descriptions

  • LAMP, INCANDESCENT,WEDGE, 24V, 1.2W; Supply Voltage:24V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.5; Average Bulb Life:1000h; Product Range:-; Power Rating:1.2W; Voltage AC:24V RoHS Compliant: Yes | Newark Electronics

Details for 508 by Greenlee

Tools & Production Supplies > More Tools & Production Supplies

Details for 508 by Thomas & Betts

Connectors > More Connectors

Alternative Part Descriptions

  • BEAM CLP 2-3/8X2-1/2 OPNG2-1/8 IRON | Newark Electronics

Details for 508 by Tempo Communications

Tools & Production Supplies > More Tools & Production Supplies

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 508?

Additional datasheets, footprints and schematics for 508 are listed in our Part Details tab. You can also find the 508 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 508 in the Pricing & Inventory tab next to part details. You can view 508 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 508 fall under?

The 508 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 508 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 508 you can contact the distributor directly for product support, shipping queries etc.

Is the 508 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 508 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 508.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 508 often in real-time on the comparison pages.

What if I can't find stock of 508?

You can fill out our help required form which you can use to request a quote for 508 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 508

Loading...
Loading Results for 508
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us