Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 4Outlets |
---|---|
Outlet Type | - |
Current Rating | - |
Supply Voltage V AC | 230V |
Plug Type | - |
Cable Length | 50m |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Mains |
Cable Length - Imperial | 164ft |
Cable Length - Metric | 50m |
Jacket Colour | White |
Lead Length | 50m |
Voltage Rating | 230V |
Voltage Rating VAC | 230V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
3M Roloc Fibre Disc 501C, Tsm, 2 In 60, 50 Per Inner 200 Per Case |3M 50757 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 50757?
Additional datasheets, footprints and schematics for 50757 are listed on our Part Details page. You can also find images and similar parts to 50757 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50757 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50757 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50757 fall under?
The 50757 is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 50757 when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50757 you can contact the distributor directly for product support, shipping queries etc.
Is the 50757 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50757 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 50757.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50757 often in real-time on the comparison pages.
What if I can't find stock of 50757?
You can fill out our help required form which you can use to request a quote for 50757 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.