Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.68
|
30
in stock
|
Buy Now | |
Powell Electronics
from US$3.17
|
1,418
in stock
|
Buy Now | |
Heilind Electronics
from US$3.07
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.07
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$4.07
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$4.24
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$3.64
|
30
in stock
|
Buy Now | |
Avnet America
from US$3.89
|
-
|
Buy Now | |
Sager
from US$2.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 5.525g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Overall Length | 1.384in, 35.15mm |
Stud Diameter | 6.731mm, .265in |
Tongue Thickness | .048in, 1.22mm |
Barrel Inside Diameter | .238in, 6.045mm |
Wire Size | 8mm², 8AWG, 13100 – 20800CMA |
Heavy Duty | No |
Comment | When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed., Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Quantity | 100 |
Packaging Method | Box |
Wire/Cable Type | Copper, Aluminum |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | M6 |
Insulated | No |
Shape Description | RING-041 |
Sealable | No |
Operating Temperature Range | -85 – 347°F, -55 – 150°C |
TERMINAL,COPALUM 8 1/4 | Heilind Electronics |
Terminals Terminal Copalum |Amp Te Connectivity 50720-1 | Newark Electronics |
Terminals TERMINAL COPALUM | Rapid Electronics |
TE Connectivity - AMP Ring Terminal Tongue Straight 8mm2 | Distrelec |
Ring Tongue Terminal 8AWG 35.15mm 12.7mm Tin | Avnet America |
Status: | Unknown |
---|---|
Series: | COPALUM Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 5mm² |
Product Range | COPALUM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 50720-1?
Additional datasheets, footprints and schematics for 50720-1 are listed on our Part Details page. You can also find images and similar parts to 50720-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50720-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50720-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50720-1 fall under?
The 50720-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50720-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50720-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 50720-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50720-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 50720-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50720-1 often in real-time on the comparison pages.
What if I can't find stock of 50720-1?
You can fill out our help required form which you can use to request a quote for 50720-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.