Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.49
|
16,563
in stock
|
Buy Now | |
Newark Electronics
from US$3.45
|
16,563
in stock
|
Buy Now | |
Rapid Electronics
from US$3.76
|
16,563
in stock
|
Buy Now | |
Chip One Stop
from US$2.43
|
16,563
in stock
|
Buy Now | |
Farnell
from US$3.87
|
13,260
in stock
|
Buy Now | |
Heilind Electronics
from US$3.31
|
8,876
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.31
|
2,958
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$134.34
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.79
|
-
|
Buy Now | |
RS Americas
from US$35.73
|
-
|
Buy Now | |
Sager
from US$3.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 5.688g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Overall Length | 1.384in, 35.15mm |
Barrel Inside Diameter | .238in, 6.045mm |
Tongue Thickness | .048in, 1.22mm |
Stud Diameter | 5.0038mm, .197in |
Heavy Duty | No |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. |
Packaging Quantity | 100 |
Packaging Method | Box |
Wire/Cable Type | Aluminum, Copper |
Sealable | No |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | -85 – 347°F, -55 – 150°C |
Terminals Terminal Copalum8 10 |Amp Te Connectivity 50720 | Newark Electronics |
Terminals TERMINAL COPALUM8 10 | Rapid Electronics |
TE Connectivity TERMINAL COPALUM 8 10 Terminals TERMINAL | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
TERMINAL,COPALUM 8 10 | Heilind Electronics |
Ring Tongue Terminal 8AWG 35.15mm 12.7mm Tin | Avnet America |
Ring Terminal 8AWG #10 Tin Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 50720?
Additional datasheets, footprints and schematics for 50720 are listed on our Part Details page. You can also find images and similar parts to 50720 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50720 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50720 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50720 fall under?
The 50720 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50720 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50720 you can contact the distributor directly for product support, shipping queries etc.
Is the 50720 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50720 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 50720.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50720 often in real-time on the comparison pages.
What if I can't find stock of 50720?
You can fill out our help required form which you can use to request a quote for 50720 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.