Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Weight per Piece | 5.651g |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .238in, 6.045mm |
Wire Size | 6AWG, 14mm², 20800 – 33100CMA |
Stud Diameter | 9.53mm, .39in |
Tongue Thickness | 1.3mm, .051in |
Overall Length | 1.504in, 38.2mm |
Heavy Duty | No |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring., When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed. |
Packaging Method | Box |
Packaging Quantity | 100 |
Sealable | No |
Stud Size | 3/8 |
Wire/Cable Type | Aluminum, Copper |
Shape Description | RING-041 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | -55 – 150°C, -85 – 347°F |
Where can I find additional details, specifications and documents for a 50719-3?
Additional datasheets, footprints and schematics for 50719-3 are listed on our Part Details page. You can also find images and similar parts to 50719-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50719-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50719-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50719-3 fall under?
The 50719-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50719-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50719-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 50719-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50719-3 have stock available?
There is no stock from authorised distributors for 50719-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50719-3 often in real-time on the comparison pages.
What if I can't find stock of 50719-3?
You can fill out our help required form which you can use to request a quote for 50719-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.