Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.85
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.58
|
2,226
in stock
|
Buy Now | |
Rapid Electronics
from US$4.46
|
2,226
in stock
|
Buy Now | |
Chip One Stop
from US$3.99
|
2,226
in stock
|
Buy Now | |
Distrelec
from US$4.21
|
2,226
in stock
|
Buy Now | |
Avnet America
from US$3.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Wire Size | 21mm², 4AWG, 33100 – 52600CMA |
Stud Diameter | 9.53mm, .39in |
Tongue Thickness | 1.52mm, .06in |
Barrel Inside Diameter | 8.026mm, .316in |
Overall Length | 1.702in, 43.23mm |
Heavy Duty | No |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Quantity | 100 |
Packaging Method | Box |
Insulated | No |
Wire/Cable Type | Copper, Aluminum |
Stud Size | 3/8 |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | -85 – 347°F, -55 – 150°C |
Terminals Terminal,copalum 4 3/8 |Amp Te Connectivity 50717-3 | Newark Electronics |
Terminals TERMINAL COPALUM 4 3/8 | Rapid Electronics |
TE Connectivity TERMINAL COPALUM 4 3/8 Terminals TERMINA | Distrelec |
AMP50717-3 | Avnet America |
COPALUM Ring Tongue Terminal 6 AWG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 50717-3?
Additional datasheets, footprints and schematics for 50717-3 are listed on our Part Details page. You can also find images and similar parts to 50717-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50717-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50717-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50717-3 fall under?
The 50717-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50717-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50717-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 50717-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50717-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 50717-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50717-3 often in real-time on the comparison pages.
What if I can't find stock of 50717-3?
You can fill out our help required form which you can use to request a quote for 50717-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.