Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.76
Plating Material | Tin |
---|---|
Weight per Piece | 11.131g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Tongue Thickness | 1.52mm, .06in |
Stud Diameter | .328in, 8.33mm |
Wire Size | 33100 – 52600CMA, 4AWG, 21mm² |
Overall Length | 41.4mm, 1.63in |
Barrel Inside Diameter | 8.026mm, .316in |
Heavy Duty | No |
Comment | Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Quantity | 100 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper, Aluminum |
Stud Size | M8, 5/16 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | -55 – 150°C, -85 – 347°F |
Terminals Terminal Copalum |Amp Te Connectivity 50717-2 | Newark Electronics |
Terminals TERMINAL COPALUM | Rapid Electronics |
TE Connectivity TERMINAL COPALUM 4 5/16 Terminals TERMIN | Distrelec |
TERMINAL, COPALUM 4 5/16 | TE Connectivity 50717-2 | RS Americas |
Where can I find additional details, specifications and documents for a 50717-2?
Additional datasheets, footprints and schematics for 50717-2 are listed on our Part Details page. You can also find images and similar parts to 50717-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50717-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50717-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50717-2 fall under?
The 50717-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50717-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50717-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 50717-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50717-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 50717-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50717-2 often in real-time on the comparison pages.
What if I can't find stock of 50717-2?
You can fill out our help required form which you can use to request a quote for 50717-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.