Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5071213001,
2-1193971-8 |
Conductor Material | Tin-Plated Copper |
---|---|
Shield Diameter | .128in, 3.25mm |
Wire Color | Black, White |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Shield Material | Copper |
Jacket Color | Black |
Number of Strands | 19 |
Number of Conductors | 2 |
Overall Outside Diameter | 3.84mm, .151in |
Conductor Diameter | 1.01mm, .04in |
Wire Size | 20AWG, .62mm² |
Wire Diameter | 1.3mm, .051in |
Strand Size | 32AWG |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Type | Spec 99M |
Shielded | Yes |
Product Classification | Cable - Spec 99 and 100 |
Cable Style | Round Braided, Jacketed |
Product Type | Cable |
Operating Temperature Range | -55 – 125°C |
High Performance Cable 2Conductors 20AWG Tin Plated Copper Black 600Vac | Avnet America |
Multi-Conductor Cables 99M1121-20-0/9-0 | Sager |
Where can I find additional details, specifications and documents for a 5071213001?
Additional datasheets, footprints and schematics for 5071213001 are listed on our Part Details page. You can also find images and similar parts to 5071213001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5071213001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5071213001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5071213001 fall under?
The 5071213001 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 5071213001 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5071213001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5071213001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5071213001 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 5071213001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5071213001 often in real-time on the comparison pages.
What if I can't find stock of 5071213001?
You can fill out our help required form which you can use to request a quote for 5071213001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.