Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5070144003,
4-1193970-1 |
Prices starting from US$15.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$23.60
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$21.33
|
54
in stock
|
Buy Now | |
Rapid Electronics
from US$20.11
|
54
in stock
|
Buy Now | |
Chip One Stop
from US$19.50
|
54
in stock
|
Buy Now | |
Farnell
from US$33.23
|
45
in stock
|
Buy Now | |
Avnet America
from US$17.12
|
-
|
Buy Now | |
TTI Europe
from US$15.29
|
-
|
Buy Now |
Shrink Ratio | 2:1 |
---|---|
Fluid Type | Water, Lubricating Oil, Gasoline, Hydraulic Fluid |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Color | Clear |
Recovered Inside Diameter (Max) | 51mm, 2.008in |
Recovered Wall Thickness (Nominal) | .055in, 1.4mm |
Expanded Inside Diameter (Min) | 102mm, 4.016in |
Recovered Wall Thickness (Tolerance) | .5mm, .02in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Resistant To | Abrasion, Strain, Fluids, Mechanical Damage |
Recovery Temperature | 121°C |
Shrink Temperature (Min) | 95°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Rnf-100-4-X-Sp |Raychem Te Connectivity 5070144003 | Newark Electronics |
Heat Shrink Tubing and Sleeves RNF-100-4-X-SP | Rapid Electronics |
TE Connectivity RNF-100-4-X-SP HEAT SHRINK TUBE SINGLE W | Distrelec |
SHRINK TUBING - STANDARD | Farnell |
Heat Shrink Tubing Single Wall 2:1 Ratio Polyolefin Clear Spool | Avnet America |
Where can I find additional details, specifications and documents for a 5070144003?
Additional datasheets, footprints and schematics for 5070144003 are listed on our Part Details page. You can also find images and similar parts to 5070144003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5070144003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5070144003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5070144003 fall under?
The 5070144003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5070144003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5070144003 you can contact the distributor directly for product support, shipping queries etc.
Is the 5070144003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5070144003 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5070144003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5070144003 often in real-time on the comparison pages.
What if I can't find stock of 5070144003?
You can fill out our help required form which you can use to request a quote for 5070144003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.