Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5070082037,
2-1193965-0 |
Fluid Type | Gasoline, Hydraulic Fluid, Water, Lubricating Oil |
---|---|
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Color | Clear |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .026in, .65mm |
Cut Length | 48.031in, 1220mm |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Recovered Inside Diameter (Max) | .252in, 6.4mm |
Expanded Inside Diameter (Min) | 12.7mm, .5in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Flammability | Non-Flame-Retardant |
Heat Shrink Tubing RNF-100-1/2-X-STK | Rapid Electronics |
Rnf-100-1/2-X-Stk |Raychem Te Connectivity 5070082037 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Clear Stick | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5070082037?
Additional datasheets, footprints and schematics for 5070082037 are listed on our Part Details page. You can also find images and similar parts to 5070082037 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5070082037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5070082037 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5070082037 fall under?
The 5070082037 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5070082037 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5070082037 you can contact the distributor directly for product support, shipping queries etc.
Is the 5070082037 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5070082037 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Newark Electronics, Boersig and Avnet Abacus have stock available or on a lead time for 5070082037.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5070082037 often in real-time on the comparison pages.
What if I can't find stock of 5070082037?
You can fill out our help required form which you can use to request a quote for 5070082037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.