Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5070064029,
2-1193963-4 |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.28
|
5,490
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
5,490
in stock
|
Buy Now | |
Rapid Electronics
from US$1.20
|
5,490
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
5,490
in stock
|
Buy Now | |
Farnell
from US$1.91
|
4,500
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
4,200
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
Boersig
from US$1.35
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Flexibility | Flexible |
Fluid Type | Hydraulic Fluid, Gasoline, Water, Lubricating Oil |
Shrink Ratio | 2:1 |
Color | Clear |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Recovered Inside Diameter (Max) | 3.2mm, .126in |
Expanded Inside Diameter (Min) | .252in, 6.4mm |
Recovered Wall Thickness (Nominal) | .65mm, .026in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Recovery Temperature | 121°C |
Resistant To | Abrasion, Mechanical Damage, Fluids, Strain |
Shrink Temperature (Min) | 95°C |
Operating Temperature Range | -55 – 135°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Splash Protection |
Rnf-100-1/4-X-Sp |Raychem Te Connectivity 5070064029 | Newark Electronics |
Heat Shrink Tubing RNF-100-1/4-X-SP | Rapid Electronics |
TE Connectivity RNF-100-1/4-X-SP Heat Shrink Tubing and | Distrelec |
Cable Accessories Heat Shrinkable Tubing Polyolefin Clear | Avnet America |
Heat Shrink Tubing & Sleeves RNF-100-1/4-X-SP | Sager |
Where can I find additional details, specifications and documents for a 5070064029?
Additional datasheets, footprints and schematics for 5070064029 are listed on our Part Details page. You can also find images and similar parts to 5070064029 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5070064029 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5070064029 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5070064029 fall under?
The 5070064029 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5070064029 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5070064029 you can contact the distributor directly for product support, shipping queries etc.
Is the 5070064029 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5070064029 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5070064029.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5070064029 often in real-time on the comparison pages.
What if I can't find stock of 5070064029?
You can fill out our help required form which you can use to request a quote for 5070064029 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.