Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5070032034,
9-1193959-8 |
Fluid Type | Hydraulic Fluid, Water, Gasoline, Lubricating Oil |
---|---|
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Color | Clear |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .5mm, .02in |
Recovered Wall Thickness (Tolerance) | .2mm, .008in |
Recovered Inside Diameter (Max) | .047in, 1.2mm |
Cut Length | 1220mm, 48.031in |
Expanded Inside Diameter (Min) | .094in, 2.4mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Recovery Temperature | 121°C |
Resistant To | Mechanical Damage, Abrasion, Strain, Fluids |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 95°C |
Rnf-100-3/32-X-Stk |Raychem Te Connectivity 5070032034 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5070032034?
Additional datasheets, footprints and schematics for 5070032034 are listed on our Part Details page. You can also find images and similar parts to 5070032034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5070032034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5070032034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5070032034 fall under?
The 5070032034 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5070032034 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5070032034 you can contact the distributor directly for product support, shipping queries etc.
Is the 5070032034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5070032034 have stock available?
Authorised distributors including TTI Europe, Newark Electronics and Future Electronics have stock available or on a lead time for 5070032034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5070032034 often in real-time on the comparison pages.
What if I can't find stock of 5070032034?
You can fill out our help required form which you can use to request a quote for 5070032034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.