Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5070022021,
2-1193959-1 |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.27
|
No stock
|
Buy Now | |
TTI Europe
from US$0.74
|
2,460
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
614
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
14
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Clear |
---|---|
Fluid Type | Hydraulic Fluid, Water, Lubricating Oil, Gasoline |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Recovered Wall Thickness (Nominal) | .45mm, .018in |
Cut Length | 1220mm, 48.031in |
Recovered Inside Diameter (Max) | .031in, .8mm |
Expanded Inside Diameter (Min) | .063in, 1.6mm |
Recovered Wall Thickness (Tolerance) | .008in, .2mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing and Sleeves RNF-100-1/16-X-STK | Rapid Electronics |
1.22 m Polyolefin Heat Shrink Tubing and Sleeves | Future Electronics |
Rnf-100-1/16-X-Stk |Raychem Te Connectivity 5070022021 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Clear Stick | Avnet America |
Where can I find additional details, specifications and documents for a 5070022021?
Additional datasheets, footprints and schematics for 5070022021 are listed on our Part Details page. You can also find images and similar parts to 5070022021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5070022021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5070022021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5070022021 fall under?
The 5070022021 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5070022021 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5070022021 you can contact the distributor directly for product support, shipping queries etc.
Is the 5070022021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5070022021 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Future Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 5070022021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5070022021 often in real-time on the comparison pages.
What if I can't find stock of 5070022021?
You can fill out our help required form which you can use to request a quote for 5070022021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.