Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
507001M038,
1-1193959-5 |
Flexibility | Flexible |
---|---|
Color | Clear |
Fluid Type | Aviation Fuel, Hydraulic Fluid, Water |
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .4mm, .016in |
Expanded Inside Diameter (Min) | 1.17mm, .046in |
Recovered Inside Diameter (Max) | .023in, .58mm |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Flammability | Non-Flame-Retardant |
POLYOLEFINS ETC | Avnet America |
Heat Shrink Tubing & Sleeves RNF-100-3/64-CL-SP- PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 507001M038?
Additional datasheets, footprints and schematics for 507001M038 are listed on our Part Details page. You can also find images and similar parts to 507001M038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 507001M038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 507001M038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 507001M038 fall under?
The 507001M038 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 507001M038 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 507001M038 you can contact the distributor directly for product support, shipping queries etc.
Is the 507001M038 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 507001M038 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 507001M038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 507001M038 often in real-time on the comparison pages.
What if I can't find stock of 507001M038?
You can fill out our help required form which you can use to request a quote for 507001M038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.