Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$149.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$149.08
|
No stock
|
Buy Now |
Supply Voltage Min | 110VDC |
---|---|
Supply Voltage Max | 120VDC |
Armature Current Max | 6A |
Armature Voltage Max | 180VDC |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CE C-Tick cUL UL |
External Depth | 200mm |
External Length / Height | 300mm |
External Width | 250mm |
For Use With | Permanent Magnet and Shunt Wound DC Motors |
IP / NEMA Rating | IP44 |
Output Current Max | 6A |
Supply Voltage Range | 110V to 120V 220V to 240V |
CONTROLLER, DC MOTOR, 6A | Farnell |
Where can I find additional details, specifications and documents for a 507/EE1?
Additional datasheets, footprints and schematics for 507/EE1 are listed on our Part Details page. You can also find images and similar parts to 507/EE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 507/EE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 507/EE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 507/EE1 fall under?
The 507/EE1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to 507/EE1 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 507/EE1 you can contact the distributor directly for product support, shipping queries etc.
Is the 507/EE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 507/EE1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 507/EE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 507/EE1 often in real-time on the comparison pages.
What if I can't find stock of 507/EE1?
You can fill out our help required form which you can use to request a quote for 507/EE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.