Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flux Type | No Clean and Rosin Flux |
---|---|
Solder Alloy | 99.3 0.7 Sn Cu |
External Diameter - Metric | 0.9mm |
External Diameter - Imperial | 0.035" |
Melting Temperature | 227°C |
Weight - Metric | 500g |
Weight - Imperial | 1.102lb |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bit Temperature | 350°C |
External Diameter | 0.9mm |
Material Composition | 99.3% Tin 0.7% Copper |
Weight | 500g |
Wire Diameter | 0.9mm |
Solder Wire, 99.3/0.7 Sn/Cu, 500G | Newark Electronics |
SOLDER WIRE, LEAD FREE, 0.9MM, 500G | element14 |
Where can I find additional details, specifications and documents for a 507-1434?
Additional datasheets, footprints and schematics for 507-1434 are listed on our Part Details page. You can also find images and similar parts to 507-1434 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 507-1434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 507-1434 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 507-1434 fall under?
The 507-1434 is listed under Tools & Maintenance > Soldering > Solder.
Can I view similar or alternative parts?
You can view similar parts to 507-1434 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 507-1434 you can contact the distributor directly for product support, shipping queries etc.
Is the 507-1434 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 507-1434 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 507-1434.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 507-1434 often in real-time on the comparison pages.
What if I can't find stock of 507-1434?
You can fill out our help required form which you can use to request a quote for 507-1434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.