Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 (10mm) |
MSCP | 2.4 |
Average Bulb Life | 1000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.21A |
External Length / Height | 26.8mm |
Operating life Time | 1000h |
Power Rating | 5W |
Total Light Output | 50lm |
Voltage Rating | 24V |
Voltage Rating VAC | 24V |
LAMP, WEDGE, T3.1/4, 24V, 5W | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 110VDC |
---|---|
Supply Voltage Max | 120VDC |
Armature Current Max | 6A |
Armature Voltage Max | 180VDC |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 66mm |
External Length / Height | 125mm |
External Width | 96mm |
For Use With | Permanent Magnet and Shunt Wound DC Motors |
IP / NEMA Rating | IP20 |
Input Voltage Max | 240VAC |
Input Voltage Min | 110VAC |
Output Current Max | 6A |
Output Voltage Max | 180V |
Output Voltage Min | 90VDC |
Supply Frequency Max | 65Hz |
Supply Frequency Min | 45Hz |
Supply Voltage Range | 110V to 120V 220V to 240V |
Travel and Brief Cases, 4.3"x15"x11", With Foam, Polythylene, Blow Molded Series | Platt Luggage 507 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PE (Polyethylene) |
---|---|
Case Color | Black |
External Height - Imperial | 15" |
External Height - Metric | 381mm |
External Width - Imperial | 11" |
External Width - Metric | 279.4mm |
RoHS Compliant | NA |
Molded Case, Polyester | Newark Electronics |
Where can I find additional details, specifications and documents for a 507?
Additional datasheets, footprints and schematics for 507 are listed on our Part Details page. You can also find images and similar parts to 507 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 507 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 507 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 507 fall under?
The 507 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 507 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 507 you can contact the distributor directly for product support, shipping queries etc.
Is the 507 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 507 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager, Farnell and Relay Specialties have stock available or on a lead time for 507.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 507 often in real-time on the comparison pages.
What if I can't find stock of 507?
You can fill out our help required form which you can use to request a quote for 507 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.