Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5069886069,
3-1193955-8 |
No distributors results available
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Lubricating Oil, Gasoline, Hydraulic Fluid |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Color | Black |
Recovered Inside Diameter (Max) | 12.7mm, .5in |
Cut Length | 5.512in, 140mm |
Recovered Wall Thickness (Nominal) | .9mm, .035in |
Recovered Wall Thickness (Tolerance) | .2mm, .008in |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Asia, EMEA |
Product Family | CGPT |
Wall Type | Single |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Flammability | Flame-Retardant |
Resistant To | Fluids, Mechanical Damage, Strain |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -40 – 135°C |
Where can I find additional details, specifications and documents for a 5069886069?
Additional datasheets, footprints and schematics for 5069886069 are listed on our Part Details page. You can also find images and similar parts to 5069886069 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5069886069 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5069886069 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5069886069 fall under?
The 5069886069 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5069886069 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5069886069 you can contact the distributor directly for product support, shipping queries etc.
Is the 5069886069 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5069886069 have stock available?
There is no stock from authorised distributors for 5069886069.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5069886069 often in real-time on the comparison pages.
What if I can't find stock of 5069886069?
You can fill out our help required form which you can use to request a quote for 5069886069 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.