Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5069856032,
1-1193952-5 |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Fluid Type | Lubricating Oil, Hydraulic Fluid, Gasoline |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Color | Black |
Flexibility | Flexible |
Cut Length | 25mm, .984in |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Wall Thickness (Nominal) | .65mm, .026in |
Recovered Inside Diameter (Max) | .189in, 4.8mm |
Expanded Inside Diameter (Min) | 9.5mm, .374in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Asia, EMEA |
Product Family | CGPT |
Wall Type | Single |
Resistant To | Strain, Fluids, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a 5069856032?
Additional datasheets, footprints and schematics for 5069856032 are listed on our Part Details page. You can also find images and similar parts to 5069856032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5069856032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5069856032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5069856032 fall under?
The 5069856032 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5069856032 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5069856032 you can contact the distributor directly for product support, shipping queries etc.
Is the 5069856032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5069856032 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for 5069856032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5069856032 often in real-time on the comparison pages.
What if I can't find stock of 5069856032?
You can fill out our help required form which you can use to request a quote for 5069856032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.