Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5069824023,
8-1193948-3 |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.66
|
900
in stock
|
Buy Now | |
TTI Europe
from US$0.56
|
18,000
in stock
|
Buy Now | |
Boersig
from US$0.88
|
3,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
1,500
in stock
|
Buy Now | |
Farnell
from US$1.28
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
from US$0.98
|
-
|
Buy Now | |
Sager
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Gasoline, Hydraulic Fluid, Lubricating Oil |
Color | Black |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Nominal) | .02in, .5mm |
Recovered Wall Thickness (Tolerance) | .005in, .12mm |
Recovered Inside Diameter (Max) | .063in, 1.6mm |
Expanded Inside Diameter (Min) | .126in, 3.2mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Product Family | CGPT |
Wall Type | Single |
Resistant To | Fluids, Mechanical Damage, Strain |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 135°C |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
TE Connectivity CGPT-3.2/1.6-0-SP HEAT SHRINK TUBE SINGL | Distrelec |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves CGPT-3.2/1.6-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5069824023?
Additional datasheets, footprints and schematics for 5069824023 are listed on our Part Details page. You can also find images and similar parts to 5069824023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5069824023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5069824023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5069824023 fall under?
The 5069824023 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5069824023 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5069824023 you can contact the distributor directly for product support, shipping queries etc.
Is the 5069824023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5069824023 have stock available?
Authorised distributors including TTI Europe, Boersig, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 5069824023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5069824023 often in real-time on the comparison pages.
What if I can't find stock of 5069824023?
You can fill out our help required form which you can use to request a quote for 5069824023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.