Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5069804009,
8-1193947-2 |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.57
|
3,600
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
24,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
3,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
3,600
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
Avnet Asia
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
Sager
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Gasoline |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Color | Black |
Flexibility | Flexible |
Recovered Wall Thickness (Nominal) | .018in, .45mm |
Recovered Inside Diameter (Max) | .031in, .8mm |
Expanded Inside Diameter (Min) | 1.6mm, .063in |
Recovered Wall Thickness (Tolerance) | .005in, .12mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | EMEA, Asia |
Wall Type | Single |
Product Family | CGPT |
Flammability | Flame-Retardant |
Resistant To | Strain, Fluids, Mechanical Damage |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Recovery Temperature | 120°C |
Heat Shrink Tubing And Sleeves Cgpt-1.6/0.8-0-Sp |Raychem Te Connectivity 5069804009 | Newark Electronics |
Heat Shrink Tubing and Sleeves HS-TBG 1.6/0.8 mm | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves CGPT-1.6/0.8-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5069804009?
Additional datasheets, footprints and schematics for 5069804009 are listed on our Part Details page. You can also find images and similar parts to 5069804009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5069804009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5069804009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5069804009 fall under?
The 5069804009 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5069804009 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5069804009 you can contact the distributor directly for product support, shipping queries etc.
Is the 5069804009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5069804009 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 5069804009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5069804009 often in real-time on the comparison pages.
What if I can't find stock of 5069804009?
You can fill out our help required form which you can use to request a quote for 5069804009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.