Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5069764008,
1193947-4 |
Shrink Ratio | 2:1 |
---|---|
Color | Clear |
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Fluid Type | Gasoline, Hydraulic Fluid, Lubricating Oil |
Recovered Wall Thickness (Nominal) | .035in, .9mm |
Recovered Wall Thickness (Tolerance) | .2mm, .008in |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Recovered Inside Diameter (Max) | 12.7mm, .5in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Product Family | CGPT |
Wall Type | Single |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Resistant To | Fluids, Mechanical Damage, Strain |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -40 – 135°C |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
CGPT Series General Purpose Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio 25.4/12.7 Size Clear | Avnet America |
Heat Shrink Tubing & Sleeves CGPT-25.4/12.7-X-SP | Sager |
SHRINK TUBING - STANDARD | Farnell |
Where can I find additional details, specifications and documents for a 5069764008?
Additional datasheets, footprints and schematics for 5069764008 are listed on our Part Details page. You can also find images and similar parts to 5069764008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5069764008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5069764008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5069764008 fall under?
The 5069764008 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5069764008 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5069764008 you can contact the distributor directly for product support, shipping queries etc.
Is the 5069764008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5069764008 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 5069764008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5069764008 often in real-time on the comparison pages.
What if I can't find stock of 5069764008?
You can fill out our help required form which you can use to request a quote for 5069764008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.