Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5069704005,
5-1193945-3 |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.85
|
8,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.80
|
8,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
8,100
in stock
|
Buy Now | |
Farnell
from US$1.32
|
6,600
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$0.61
|
-
|
Buy Now | |
Sager
from US$0.61
|
-
|
Buy Now |
Shrink Ratio | 2:1 |
---|---|
Fluid Type | Hydraulic Fluid, Lubricating Oil, Gasoline |
Flexibility | Flexible |
Color | Clear |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | 1.6mm, .063in |
Expanded Inside Diameter (Min) | .126in, 3.2mm |
Recovered Wall Thickness (Nominal) | .5mm, .02in |
Recovered Wall Thickness (Tolerance) | .005in, .12mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Product Family | CGPT |
Wall Type | Single |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 80°C |
Resistant To | Fluids, Mechanical Damage, Strain |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 135°C |
Recovery Temperature | 120°C |
Heat Shrink Tubing And Sleeves Cgpt-3.2/1.6-X-Sp |Raychem Te Connectivity 5069704005 | Newark Electronics |
Heat Shrink Tubing and Sleeves CGPT-3.2/1.6-X-SP | Rapid Electronics |
SHRINK TUBING - STANDARD | Farnell |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Clear Spool | Avnet America |
Heat Shrink Tubing & Sleeves CGPT-3.2/1.6-X-SP | Sager |
Where can I find additional details, specifications and documents for a 5069704005?
Additional datasheets, footprints and schematics for 5069704005 are listed on our Part Details page. You can also find images and similar parts to 5069704005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5069704005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5069704005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5069704005 fall under?
The 5069704005 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5069704005 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5069704005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5069704005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5069704005 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 5069704005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5069704005 often in real-time on the comparison pages.
What if I can't find stock of 5069704005?
You can fill out our help required form which you can use to request a quote for 5069704005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.