Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5069692013,
2-1193945-0 |
No distributors results available
Shrink Ratio | 2:1 |
---|---|
Fluid Type | Hydraulic Fluid, Gasoline, Lubricating Oil |
Color | Clear |
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Recovered Wall Thickness (Nominal) | .5mm, .02in |
Recovered Inside Diameter (Max) | .047in, 1.2mm |
Recovered Wall Thickness (Tolerance) | .005in, .12mm |
Cut Length | 1220mm, 48.031in |
Expanded Inside Diameter (Min) | .094in, 2.4mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Asia, EMEA |
Product Family | CGPT |
Wall Type | Single |
Resistant To | Mechanical Damage, Strain, Fluids |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 135°C |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a 5069692013?
Additional datasheets, footprints and schematics for 5069692013 are listed on our Part Details page. You can also find images and similar parts to 5069692013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5069692013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5069692013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5069692013 fall under?
The 5069692013 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5069692013 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5069692013 you can contact the distributor directly for product support, shipping queries etc.
Is the 5069692013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5069692013 have stock available?
There is no stock from authorised distributors for 5069692013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5069692013 often in real-time on the comparison pages.
What if I can't find stock of 5069692013?
You can fill out our help required form which you can use to request a quote for 5069692013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.