Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5069684005,
1193945-7 |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.99
|
1,822
in stock
|
Buy Now | |
TTI Europe
from US$0.75
|
2,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
1,822
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
1,822
in stock
|
Buy Now | |
Farnell
from US$1.13
|
1,822
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now |
Fluid Type | Lubricating Oil, Hydraulic Fluid, Gasoline |
---|---|
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Color | Clear |
Recovered Inside Diameter (Max) | .031in, .8mm |
Expanded Inside Diameter (Min) | .063in, 1.6mm |
Recovered Wall Thickness (Nominal) | .45mm, .018in |
Recovered Wall Thickness (Tolerance) | .12mm, .005in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Product Family | CGPT |
Wall Type | Single |
Operating Temperature Range | -40 – 135°C |
Resistant To | Fluids, Mechanical Damage, Strain |
Fluid Resistance | Splash Protection |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 120°C |
Shrink Temperature (Min) | 80°C |
Cgpt-1.6/0.8-X-Sp |Raychem Te Connectivity 5069684005 | Newark Electronics |
Heat Shrink Tubing and Sleeves CGPT-1.6/0.8-X-SP | Rapid Electronics |
SHRINK TUBING - STANDARD | Farnell |
Heat Shrink Tubing Single Wall 2:1 Ratio Polyolefin Clear Spool | Avnet America |
Where can I find additional details, specifications and documents for a 5069684005?
Additional datasheets, footprints and schematics for 5069684005 are listed on our Part Details page. You can also find images and similar parts to 5069684005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5069684005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5069684005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5069684005 fall under?
The 5069684005 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5069684005 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5069684005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5069684005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5069684005 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 5069684005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5069684005 often in real-time on the comparison pages.
What if I can't find stock of 5069684005?
You can fill out our help required form which you can use to request a quote for 5069684005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.