5068174005 Heat Shrink Tubing by TE Connectivity

CGPT-3.2/1.6-4-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: 5068174005,
2-1193938-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.52
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.57
-
Buy Now
Logo for Sager
Sager
from US$0.66
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Material Irradiated Modified Polyolefin
Fluid Type Gasoline, Hydraulic Fluid, Lubricating Oil
Color Yellow
Flexibility Flexible
Shrink Ratio 2:1
Recovered Wall Thickness (Nominal) .02in, .5mm
Recovered Wall Thickness (Tolerance) .005in, .12mm
Recovered Inside Diameter (Max) .063in, 1.6mm
Expanded Inside Diameter (Min) .126in, 3.2mm
Voltage (Max) .6kV
Product Source Czech Republic
Low Outgassing No
Packaging Method Spool
Applicable Region EMEA, Asia
Product Family CGPT
Wall Type Single
Recovery Temperature 120°C
Resistant To Fluids, Strain, Mechanical Damage
Fluid Resistance Splash Protection
Flammability Flame-Retardant
Shrink Temperature (Min) 80°C
Operating Temperature Range -40 – 135°C

Alternative Descriptions

Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Yellow Spool | Avnet America
Heat Shrink Tubing & Sleeves CGPT-3.2/1.6-4-SP | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5068174005?

Additional datasheets, footprints and schematics for 5068174005 are listed on our Part Details page. You can also find images and similar parts to 5068174005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5068174005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5068174005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5068174005 fall under?

The 5068174005 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5068174005 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5068174005 you can contact the distributor directly for product support, shipping queries etc.

Is the 5068174005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5068174005 have stock available?

Authorised distributors including Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 5068174005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5068174005 often in real-time on the comparison pages.

What if I can't find stock of 5068174005?

You can fill out our help required form which you can use to request a quote for 5068174005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay