5068152006 Heat Shrink Tubing by TE Connectivity

CGPT-1.6/0.8-4-STK

Status: Active
Series: -
RoHS: Unknown
Aliases: 5068152006,
8-1193937-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Shrink Ratio 2:1
Material Irradiated Modified Polyolefin
Color Yellow
Fluid Type Lubricating Oil, Gasoline, Hydraulic Fluid
Flexibility Flexible
Expanded Inside Diameter (Min) .063in, 1.6mm
Cut Length 48.031in, 1220mm
Recovered Wall Thickness (Nominal) .45mm, .018in
Recovered Inside Diameter (Max) .8mm, .031in
Recovered Wall Thickness (Tolerance) .005in, .12mm
Voltage (Max) .6kV
Product Source Czech Republic
Low Outgassing No
Packaging Method Stick
Applicable Region Asia, EMEA
Wall Type Single
Product Family CGPT
Resistant To Strain, Fluids, Mechanical Damage
Flammability Flame-Retardant
Operating Temperature Range -40 – 135°C
Shrink Temperature (Min) 80°C
Recovery Temperature 120°C
Fluid Resistance Splash Protection


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5068152006?

Additional datasheets, footprints and schematics for 5068152006 are listed on our Part Details page. You can also find images and similar parts to 5068152006 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5068152006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5068152006 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5068152006 fall under?

The 5068152006 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5068152006 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5068152006 you can contact the distributor directly for product support, shipping queries etc.

Is the 5068152006 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5068152006 have stock available?

There is no stock from authorised distributors for 5068152006.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5068152006 often in real-time on the comparison pages.

What if I can't find stock of 5068152006?

You can fill out our help required form which you can use to request a quote for 5068152006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay