Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5068106020,
2-1193937-9 |
No distributors results available
Fluid Type | Gasoline, Hydraulic Fluid, Lubricating Oil |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Color | Red |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Nominal) | .03in, .75mm |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | 9.5mm, .374in |
Expanded Inside Diameter (Min) | 19mm, .748in |
Cut Length | 1.969in, 50mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | EMEA, Asia |
Product Family | CGPT |
Wall Type | Single |
Resistant To | Strain, Fluids, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Recovery Temperature | 120°C |
Where can I find additional details, specifications and documents for a 5068106020?
Additional datasheets, footprints and schematics for 5068106020 are listed on our Part Details page. You can also find images and similar parts to 5068106020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5068106020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5068106020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5068106020 fall under?
The 5068106020 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5068106020 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5068106020 you can contact the distributor directly for product support, shipping queries etc.
Is the 5068106020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5068106020 have stock available?
There is no stock from authorised distributors for 5068106020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5068106020 often in real-time on the comparison pages.
What if I can't find stock of 5068106020?
You can fill out our help required form which you can use to request a quote for 5068106020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.