Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5068074011,
3-1193936-3 |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.06
|
No stock
|
Buy Now | |
TTI Europe
from US$1.21
|
4,050
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$1.55
|
150
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
Sager
from US$0.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Gasoline, Hydraulic Fluid, Lubricating Oil |
Color | Red |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Recovered Inside Diameter (Max) | 3.2mm, .126in |
Expanded Inside Diameter (Min) | .252in, 6.4mm |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Wall Thickness (Nominal) | .026in, .65mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Wall Type | Single |
Product Family | CGPT |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Recovery Temperature | 120°C |
Resistant To | Fluids, Mechanical Damage, Strain |
Operating Temperature Range | -40 – 135°C |
Heat Shrink Tubing and Sleeves HS-TBG 6.4/3.2 mm | Rapid Electronics |
Heat Shrink Tubing And Sleeves Cgpt-6.4/3.2-2-Sp |Raychem Te Connectivity 5068074011 | Newark Electronics |
Heat Shrink Tubing & Sleeves CGPT-6.4/3.2-2-SP | Sager |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyolefin Red Spool | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5068074011?
Additional datasheets, footprints and schematics for 5068074011 are listed on our Part Details page. You can also find images and similar parts to 5068074011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5068074011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5068074011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5068074011 fall under?
The 5068074011 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5068074011 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5068074011 you can contact the distributor directly for product support, shipping queries etc.
Is the 5068074011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5068074011 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 5068074011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5068074011 often in real-time on the comparison pages.
What if I can't find stock of 5068074011?
You can fill out our help required form which you can use to request a quote for 5068074011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.