5067104003 Heat Shrink Tubing by TE Connectivity

CGPT-76/38-0-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: 5067104003,
2-1193931-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.44

Distributor Stock
Logo for Newark
Newark
from US$13.98
3,599
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$11.32
3,599
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$13.20
3,599
in stock
Buy Now
Logo for Farnell
Farnell
from US$18.71
2,895
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$10.44
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$12.03
-
Buy Now
Logo for Sager
Sager
from US$16.39
-
Buy Now

Specifications

Fluid Type Hydraulic Fluid, Lubricating Oil, Gasoline
Flexibility Flexible
Shrink Ratio 2:1
Color Black
Material Irradiated Modified Polyolefin
Expanded Inside Diameter (Min) 2.992in, 76mm
Recovered Inside Diameter (Max) 1.496in, 38mm
Recovered Wall Thickness (Tolerance) .25mm, .01in
Recovered Wall Thickness (Nominal) 1.25mm, .049in
Voltage (Max) .6kV
Product Source Czech Republic
Low Outgassing No
Packaging Method Spool
Applicable Region Asia, EMEA
Wall Type Single
Product Family CGPT
Resistant To Strain, Mechanical Damage, Fluids
Flammability Flame-Retardant
Operating Temperature Range -40 – 135°C
Shrink Temperature (Min) 80°C
Recovery Temperature 120°C
Fluid Resistance Splash Protection

Alternative Descriptions

Heat Shrink Tubing And Sleeves Hs-Tbg 76/38 Mm Bk |Raychem Te Connectivity 5067104003 | Newark Electronics
Heat Shrink Tubing and Sleeves HS-TBG 76/38 mm BK | Rapid Electronics
SHRINK TUBING - STANDARD | Farnell
Heat Shrink Tubing, Flexible, Flame Retardant, 2:1, 2.992 ", 76 mm, Black, 49.2 ft, 15 m | Avnet America
Heat Shrink Tubing & Sleeves CGPT-76/38-0-SP | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5067104003?

Additional datasheets, footprints and schematics for 5067104003 are listed on our Part Details page. You can also find images and similar parts to 5067104003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5067104003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5067104003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5067104003 fall under?

The 5067104003 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5067104003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5067104003 you can contact the distributor directly for product support, shipping queries etc.

Is the 5067104003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5067104003 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 5067104003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5067104003 often in real-time on the comparison pages.

What if I can't find stock of 5067104003?

You can fill out our help required form which you can use to request a quote for 5067104003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay