Status: | Unknown |
---|---|
Series: | 5065 Series |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.20
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.66
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
-
|
Buy Now | |
Rapid Electronics
from US$14.80
|
-
|
Buy Now | |
RS Americas
from US$7.50
|
-
|
Buy Now | |
element14
from US$3.99
|
-
|
Buy Now | |
Richardson RFPD
from US$123.53
|
-
|
Buy Now |
Product Range | 5065 Series |
---|---|
Contact Configuration | SPST-NO |
External Height | 11.2mm |
External Width | 23.37mm |
External Depth | 11.2mm |
No. of Contacts | 1 Contact |
Where can I find additional details, specifications and documents for a 5065?
Additional datasheets, footprints and schematics for 5065 are listed on our Part Details page. You can also find images and similar parts to 5065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5065 fall under?
The 5065 is listed under Security & CCTV > Fire Safety > Miscellaneous Alarm Switches.
Can I view similar or alternative parts?
You can view similar parts to 5065 when available in the Miscellaneous Alarm Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5065 you can contact the distributor directly for product support, shipping queries etc.
Is the 5065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5065 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for 5065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5065 often in real-time on the comparison pages.
What if I can't find stock of 5065?
You can fill out our help required form which you can use to request a quote for 5065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.