Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5064693001,
4-1193929-8 |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Color | Yellow with Green Stripe |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Diameter | 1.96mm, .077in |
Overall Outside Diameter | .077in, 1.96mm |
Wire Size | 16AWG |
Conductor Diameter | 1.42mm, .056in |
Cable Insulation Thickness | .077mm |
Strand Size | 29AWG |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Style | Primary |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55 |
Product Type | Wire |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 16AWG Tin Plated Copper Yellow/Green Stripe 600VAC | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5064693001?
Additional datasheets, footprints and schematics for 5064693001 are listed on our Part Details page. You can also find images and similar parts to 5064693001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5064693001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5064693001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5064693001 fall under?
The 5064693001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 5064693001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5064693001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5064693001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5064693001 have stock available?
Authorised distributors including TTI Europe and Avnet Abacus have stock available or on a lead time for 5064693001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5064693001 often in real-time on the comparison pages.
What if I can't find stock of 5064693001?
You can fill out our help required form which you can use to request a quote for 5064693001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.