Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Contact Configuration | DPST-NO |
Switch Terminals | Connector |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | IP6K9K |
Contact Voltage DC Max | 24V |
Contact Current DC Max | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 506337?
Additional datasheets, footprints and schematics for 506337 are listed on our Part Details page. You can also find images and similar parts to 506337 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 506337 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 506337 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 506337 fall under?
The 506337 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 506337 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 506337 you can contact the distributor directly for product support, shipping queries etc.
Is the 506337 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 506337 have stock available?
There is no stock from authorised distributors for 506337.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 506337 often in real-time on the comparison pages.
What if I can't find stock of 506337?
You can fill out our help required form which you can use to request a quote for 506337 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.