Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | DPST-NO |
Switch Terminals | Connector |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | IP6K9K |
Contact Voltage DC Max | 24V |
Contact Current DC Max | - |
SVHC | No SVHC (15-Jan-2019) |
Safety Interlock Switch, Psenmag, Dpst-No, 24 V, Connector Rohs Compliant: Yes |Pilz 506336 | Newark Electronics |
SAFETY INTERLOCK SWITCH, DPST-NO, 24V | element14 |
Where can I find additional details, specifications and documents for a 506336?
Additional datasheets, footprints and schematics for 506336 are listed on our Part Details page. You can also find images and similar parts to 506336 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 506336 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 506336 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 506336 fall under?
The 506336 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 506336 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 506336 you can contact the distributor directly for product support, shipping queries etc.
Is the 506336 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 506336 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 506336.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 506336 often in real-time on the comparison pages.
What if I can't find stock of 506336?
You can fill out our help required form which you can use to request a quote for 506336 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.