506325 Part Information
Details for 506325 by Pilz
Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 71.4200 |
5 | 68.7900 |
10 | 66.1500 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | - |
Contact Configuration | DPST-NO |
Switch Terminals | Cable |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | IP6K9K |
Contact Voltage DC Max | 24V |
Contact Current DC Max | - |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- Safety Interlock Switch, PSENmag, DPST-NO, 24 V, Cable RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 506325?
Additional datasheets, footprints and schematics for 506325 are listed in our Part Details tab. You can also find the 506325 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 506325 in the Pricing & Inventory tab next to part details. You can view 506325 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 506325 fall under?
The 506325 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 506325 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 506325 you can contact the distributor directly for product support, shipping queries etc.
Is the 506325 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 506325 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 506325.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 506325 often in real-time on the comparison pages.
What if I can't find stock of 506325?
You can fill out our help required form which you can use to request a quote for 506325 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.